The CD5EC330JO3F is a miniature dipped mica capacitor with a capacitance of 330 pF and a rated voltage of 300 Vdc. It has a case dimensions of 0.270 inches (6.9 mm) in length, 0.200 inches (5.1 mm) in height, and 0.130 inches (3.3 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm). The capacitor meets the EIA RS153B specification, has a dV/dt pulse capability of at least 20,000 V/µs, and operates within a temperature range of -55 ºC to +125 ºC. It is non-flammable, RoHS compliant, and features a capacitance tolerance of ±5% (J).
33pF Mica Capacitor 300V Radial
Mica Capacitors, Miniature Dipped 300V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP MICA 33PF 5% 300V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD5EC330JO3F | 338-3072-ND | 2002-CD5EC330JO3F | CD5EC330JO3F | CD5EC330JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 3.30E-5 microF | 3.30E-5 microF | 3.30E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |