The CD5EC270JO3F is a miniature dipped mica capacitor with a capacitance of 270 pF and a rated voltage of 300 Vdc. It measures 0.270 inches (6.9 mm) in length, 0.200 inches (5.1 mm) in height, 0.130 inches (3.3 mm) in thickness, and has a lead spacing of 0.120 inches (3.0 mm). The capacitance tolerance is ±5% (J), and the operating temperature range is -55 °C to +125 °C. The capacitor is RoHS compliant and meets the EIA RS153B dimensional specification. It has a minimum dV/dt pulse capability of 20,000 V/µs and is non-flammable, conforming to IEC 695-2-2.
27pF Mica Capacitor 300V Radial
Mica Capacitors, Miniature Dipped 300V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP MICA 27PF 5% 300V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD5EC270JO3F | 338-3070-ND | 2002-CD5EC270JO3F | CD5EC270JO3F | CD5EC270JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.70E-5 microF | 2.70E-5 microF | 2.70E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |