The CD5EC220JO3F is a miniature dipped mica capacitor with a capacitance of 220 pF and a rated voltage of 300 Vdc. It has dimensions of 0.270 inches (6.9 mm) in length, 0.200 inches (5.1 mm) in height, and 0.120 inches (3.0 mm) in thickness. The part meets the EIA RS153B specification, has a maximum dV/dt pulse capability of 20,000 V/μs, operates from -55 °C to +125 °C, and is RoHS compliant. The capacitance tolerance is ±5% (J).
22pF Mica Capacitor 300V Radial
Mica Capacitors, Miniature Dipped 300V
CAP MICA 22PF 5% 300V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD5EC220JO3F | 338-2650-ND | 2002-CD5EC220JO3F | CD5EC220JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.20E-5 microF | 2.20E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |