The CD5CC180JO3F is a miniature dipped mica capacitor with a capacitance of 180 pF and a rated voltage of 300 Vdc. It has a case size of 0.270 inches in length, 0.200 inches in height, and 0.120 inches in thickness, with a lead spacing of 0.120 inches. The capacitor complies with the EIA RS153B specification, offers a dV/dt pulse capability of at least 20,000 V/µs, and is non-flammable per IEC 695-2-2. It operates across a temperature range of -55 °C to +125 °C and is RoHS compliant. Capacitance tolerance is ±5% (J). Reel packaging is available.
18pF Mica Capacitor 300V Radial
Mica Capacitors, Miniature Dipped 300V
CAP MICA 18PF 5% 300V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD5CC180JO3F | 338-3069-ND | 2002-CD5CC180JO3F | CD5CC180JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.80E-5 microF | 1.80E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |