The CD5CC080DO3F is a miniature dipped mica capacitor with a capacitance of 80 pF and a rated voltage of 300 Vdc. It has a case size of 0.270 inches (6.9 mm) in length, 0.190 inches (4.8 mm) in height, and 0.110 inches (2.8 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm). The capacitor operates within a temperature range of -55 °C to +125 °C, meets the EIA RS153B dimensional specification, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and non-flammable per IEC 695-2-2.
8pF Mica Capacitor 300V Radial
Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777760-CD5CC080DO3F
Series: CD5
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 8pF
Tolerance: ±0.5pF
Lead Spacing: 0.118" (3.00mm)
Dielectric Material: Mica
Family Name: CD5
Categories: Capacitors
Dimension: 0.272" L x 0.110" W (6.90mm x 2.80mm)
Height - Seated (Maximum): 0.189" (4.80mm)
Voltage Rating DC: 300V
Alternative Parts (Cross-Reference): CD5CC080DO3;
Introduction Date: September 12, 2002
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Mica Capacitors, Miniature Dipped 300V
CAP MICA 8PF 0.5PF 300V RADIAL
| Cornell Dubilier | DigiKey | Win Source Electronics | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD5CC080DO3F | CD5CC080DO3F-ND | 777760-CD5CC080DO3F | 2002-CD5CC080DO3F | CD5CC080DO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica and PTFE Capacitors - CD5CC080DO3F | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 8.00E-6 microF | 8.00E-6 microF | 8.00E-6 microF | ||
| WVDC | 300 volts | 300 volts | 300 volts | 300 volts |