The CD5CC060DO3F is a miniature dipped mica capacitor with a capacitance of 60 pF and a rated voltage of 300 Vdc. It has dimensions of 0.270 inches (6.9 mm) in length, 0.190 inches (4.8 mm) in height, 0.110 inches (2.8 mm) in thickness, and a lead spacing of 0.120 inches (3.0 mm). The capacitor operates from -55 °C to +125 °C, meets EIA RS153B dimensional specifications, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. It is non-flammable and meets IEC 695-2-2 standards.
Mica Capacitors, Miniature Dipped 300V
6pF Mica Capacitor 300V Radial
CAP MICA 6PF 0.5PF 300V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD5CC060DO3F | 2002-CD5CC060DO3F | CD5CC060DO3F-ND | CD5CC060DO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 6.00E-6 microF | 6.00E-6 microF | ||
| WVDC | 300 volts | 300 volts | 300 volts |