The CD4FD511J03 is a high-frequency mica capacitor with 500 Vdc rating, 510 pF capacitance, and 0.1 inch lead spacing, designed for CATV and RF applications up to 1 GHz. It features a typical Q greater than 2000, near-zero capacitance change with voltage and frequency, and operates from -55 °C to +125 °C. The case measures 0.340 in (8.6 mm) in length, 0.310 in (7.9 mm) in height, and 0.160 in (4.1 mm) in thickness, with a 0.100 in (2.5 mm) lead spacing and 0.020 in (0.5 mm) lead diameter. It is shockproof, delamination-free, and replaces ceramic capacitors on printed circuit boards.
Datasheet Summary Powered by GS/AI
The CD4FD511J03 is a high-frequency mica capacitor with 500 Vdc rating, 510 pF capacitance, and 0.1 inch lead spacing, designed for CATV and RF applications up to 1 GHz. It features a typical Q greater than 2000, near-zero capacitance change with voltage and frequency, and operates from -55 °C to +125 °C. The case measures 0.340 in (8.6 mm) in length, 0.310 in (7.9 mm) in height, and 0.160 in (4.1 mm) in thickness, with a 0.100 in (2.5 mm) lead spacing and 0.020 in (0.5 mm) lead diameter. It is shockproof, delamination-free, and replaces ceramic capacitors on printed circuit boards.