The CD4FD501J03 is a high-frequency mica capacitor designed for CATV and RF applications with 0.1" lead spacing. It has a capacitance of 500 pF, a rated voltage of 500 Vdc, and operates from -55 °C to +125 °C. The part features low equivalent series inductance, self-resonant frequency beyond 1 GHz, and negligible capacitance change with frequency or voltage. Its dimensions are 0.340 in (8.6 mm) in length, 0.310 in (7.9 mm) in height, 0.160 in (4.1 mm) in thickness, and 0.100 in (2.5 mm) lead spacing. It exhibits typical Q values greater than 2000 and insertion loss flat within ±0.2 dB up to 1 GHz.
Datasheet Summary Powered by GS/AI
The CD4FD501J03 is a high-frequency mica capacitor designed for CATV and RF applications with 0.1" lead spacing. It has a capacitance of 500 pF, a rated voltage of 500 Vdc, and operates from -55 °C to +125 °C. The part features low equivalent series inductance, self-resonant frequency beyond 1 GHz, and negligible capacitance change with frequency or voltage. Its dimensions are 0.340 in (8.6 mm) in length, 0.310 in (7.9 mm) in height, 0.160 in (4.1 mm) in thickness, and 0.100 in (2.5 mm) lead spacing. It exhibits typical Q values greater than 2000 and insertion loss flat within ±0.2 dB up to 1 GHz.