The CD4FD201J03F is a high-frequency mica capacitor designed for CATV and RF applications with 0.1 inch lead spacing. It has a capacitance of 200 pF, a rated voltage of 500 Vdc, and operates within a temperature range of -55 °C to +125 °C. The package measures 0.340 inches in length, 0.310 inches in height, and 0.160 inches in thickness, with a lead spacing of 0.100 inch and a lead length of 0.020 inch. It features low equivalent series inductance, a self-resonant frequency beyond 1 GHz, and near-zero capacitance change with frequency and voltage. Typical Q exceeds 2000, and insertion loss is flat within ±0.2 dB from 100 MHz to 1 GHz. The capacitor is shockproof, delamination-free, and offers stable performance across voltage and temperature variations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CD4FD201J03F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |