Cornell Dubilier Mica CD4FC561J03F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD4FC561J03F is a high-frequency mica capacitor designed for CATV and RF applications, featuring 0.1" lead spacing and a rectangular dipped package measuring 0.340 in × 0.310 in × 0.160 in. It has a capacitance of 560 pF with a tolerance of ±5%, a rated voltage of 300 Vdc, and operates from -55 °C to +125 °C. The capacitor exhibits low equivalent series inductance, self-resonant frequencies beyond 1 GHz, and impedance flatness within ±0.2 dB up to 1 GHz. It supports a voltage rate of rise minimum of 100 V/µs, maintains near-zero capacitance change with frequency and voltage, and achieves typical Q values exceeding 2000. The design is shockproof and delamination-free.

Datasheet Summary
Powered by GS/AI

The CD4FC561J03F is a high-frequency mica capacitor designed for CATV and RF applications, featuring 0.1" lead spacing and a rectangular dipped package measuring 0.340 in × 0.310 in × 0.160 in. It has a capacitance of 560 pF with a tolerance of ±5%, a rated voltage of 300 Vdc, and operates from -55 °C to +125 °C. The capacitor exhibits low equivalent series inductance, self-resonant frequencies beyond 1 GHz, and impedance flatness within ±0.2 dB up to 1 GHz. It supports a voltage rate of rise minimum of 100 V/µs, maintains near-zero capacitance change with frequency and voltage, and achieves typical Q values exceeding 2000. The design is shockproof and delamination-free.

Suppliers

Company
Product
Description
Supplier Links
Mica - CD4FC561J03F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CD4FC561J03F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C374U010CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details