Cornell Dubilier Mica CD4FA911J03F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD4FA911J03F is a high-frequency mica capacitor designed for CATV and RF applications with 0.1 inch lead spacing. It has a capacitance of 910 pF, a rated voltage of 300 Vdc, and operates within a temperature range of -55 °C to +125 °C. The capacitor features low equivalent series inductance, a self-resonant frequency above 1 GHz, and a typical Q greater than 2000. Physical dimensions are 8.6 mm in length, 7.9 mm in height, 4.1 mm in thickness, and 2.5 mm in lead spacing. Capacitance tolerance is ±5%. It exhibits near-zero capacitance change with frequency and voltage, and is shockproof and delamination-free.

Datasheet Summary
Powered by GS/AI

The CD4FA911J03F is a high-frequency mica capacitor designed for CATV and RF applications with 0.1 inch lead spacing. It has a capacitance of 910 pF, a rated voltage of 300 Vdc, and operates within a temperature range of -55 °C to +125 °C. The capacitor features low equivalent series inductance, a self-resonant frequency above 1 GHz, and a typical Q greater than 2000. Physical dimensions are 8.6 mm in length, 7.9 mm in height, 4.1 mm in thickness, and 2.5 mm in lead spacing. Capacitance tolerance is ±5%. It exhibits near-zero capacitance change with frequency and voltage, and is shockproof and delamination-free.

Suppliers

Company
Product
Description
Supplier Links
Mica - CD4FA911J03F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CD4FA911J03F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C353U050EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details