Cornell Dubilier Mica CD4ED470J03F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD4ED470J03F is a high-frequency mica capacitor with 0.1 inch lead spacing, designed for CATV and RF applications. It has a capacitance of 470 pF with a tolerance of ±5%, a rated voltage of 100 Vdc, and operates from -55 °C to +125 °C. Its dimensions are 0.290 in (7.4 mm) in length, 0.220 in (5.6 mm) in height, 0.110 in (2.8 mm) in thickness, and a 0.100 in (2.5 mm) lead spacing. It exhibits low equivalent series inductance, self-resonant frequency beyond 1 GHz, Q greater than 2000, and near-zero capacitance change with frequency and voltage.

Datasheet Summary
Powered by GS/AI

The CD4ED470J03F is a high-frequency mica capacitor with 0.1 inch lead spacing, designed for CATV and RF applications. It has a capacitance of 470 pF with a tolerance of ±5%, a rated voltage of 100 Vdc, and operates from -55 °C to +125 °C. Its dimensions are 0.290 in (7.4 mm) in length, 0.220 in (5.6 mm) in height, 0.110 in (2.8 mm) in thickness, and a 0.100 in (2.5 mm) lead spacing. It exhibits low equivalent series inductance, self-resonant frequency beyond 1 GHz, Q greater than 2000, and near-zero capacitance change with frequency and voltage.

Suppliers

Company
Product
Description
Supplier Links
Mica - CD4ED470J03F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CD4ED470J03F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101322U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C104U030CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C144U010AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details