The CD4ED390J03F is a high-frequency mica capacitor designed for CATV and RF applications with 0.1 inch lead spacing. It has a capacitance of 39 pF, a rated voltage of 100 Vdc, and operates from -55 °C to +125 °C. The unit measures 7.4 mm in length, 5.6 mm in height, and 2.8 mm in thickness, with a lead spacing of 2.5 mm. It features a typical Q greater than 2000, near-zero capacitance change with frequency and voltage, and low equivalent series inductance, enabling stable performance beyond 1 GHz. The capacitor is shockproof and delamination-free.
Datasheet Summary Powered by GS/AI
The CD4ED390J03F is a high-frequency mica capacitor designed for CATV and RF applications with 0.1 inch lead spacing. It has a capacitance of 39 pF, a rated voltage of 100 Vdc, and operates from -55 °C to +125 °C. The unit measures 7.4 mm in length, 5.6 mm in height, and 2.8 mm in thickness, with a lead spacing of 2.5 mm. It features a typical Q greater than 2000, near-zero capacitance change with frequency and voltage, and low equivalent series inductance, enabling stable performance beyond 1 GHz. The capacitor is shockproof and delamination-free.