The CD4 series consists of high-frequency mica capacitors with 0.1-inch lead spacing, designed for CATV and RF applications up to 1 GHz. The part has a capacitance range of 1 pF to 1,500 pF, with tolerances of ±½ pF (D), ±1 pF (C), ±½% (E), ±1% (F), ±2% (G), or ±5% (J). Rated voltages are 100 Vdc and 500 Vdc, and the operating temperature range is -55 °C to +125 °C. Dimensions for the CD4CD010D03F variant are 0.290 in (7.4 mm) in length, 0.220 in (5.6 mm) in height, 0.110 in (2.8 mm) in thickness, 0.100 in (2.5 mm) lead spacing, and 0.020 in (0.5 mm) lead length. The capacitor exhibits low equivalent series inductance, high self-resonant frequency, Q values exceeding 2000, near-zero capacitance change with frequency and voltage, and is shockproof and delamination-free.
Datasheet Summary Powered by GS/AI
The CD4 series consists of high-frequency mica capacitors with 0.1-inch lead spacing, designed for CATV and RF applications up to 1 GHz. The part has a capacitance range of 1 pF to 1,500 pF, with tolerances of ±½ pF (D), ±1 pF (C), ±½% (E), ±1% (F), ±2% (G), or ±5% (J). Rated voltages are 100 Vdc and 500 Vdc, and the operating temperature range is -55 °C to +125 °C. Dimensions for the CD4CD010D03F variant are 0.290 in (7.4 mm) in length, 0.220 in (5.6 mm) in height, 0.110 in (2.8 mm) in thickness, 0.100 in (2.5 mm) lead spacing, and 0.020 in (0.5 mm) lead length. The capacitor exhibits low equivalent series inductance, high self-resonant frequency, Q values exceeding 2000, near-zero capacitance change with frequency and voltage, and is shockproof and delamination-free.