Standard dipped mica capacitor with capacitance of 360 pF and rated voltage of 500 Vdc, packaged in a case measuring 0.64 in (16.3 mm) in length, 0.51 in (13.0 mm) in height, and 0.20 in (5.1 mm) in thickness, with a terminal spacing of 0.344 in (8.7 mm) and a terminal diameter of 0.032 in (0.8 mm). The capacitor features a silvered mica dielectric, epoxy case material, copper clad steel terminals with nickel undercoat and 100% tin finish, operates from -55 °C to +125 °C, and meets EIA RS153B dimensional specifications with a minimum dV/dt pulse capability of 100,000 V/µs.
Mica Capacitors, Standard Dipped 500V
CAP MICA 360PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CD19FD361JO3F | 2002-CD19FD361JO3F | CD19FD361JO3F |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.60E-4 microF | 3.60E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) |