The CD19FD272JO3F is a standard dipped mica capacitor with a capacitance of 2700 pF and a rated voltage of 500 Vdc. It has a maximum length of 0.67 in (17.0 mm), height of 0.54 in (13.7 mm), thickness of 0.27 in (6.9 mm), and lead spacing of 0.344 in (8.7 mm). The capacitor uses epoxy as a case material and features copper clad steel terminals with a nickel undercoat and 100% tin finish. It operates over a temperature range of -55 °C to +125 °C and meets the EIA RS153B specification for dimensions. The part has a minimum dV/dt pulse capability of 100,000 V/µs and is non-flammable in compliance with IEC 695-2-2.
Mica Capacitors, Standard Dipped 500V
Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.
CAP MICA 2700PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD19FD272JO3F | 2002-CD19FD272JO3F | CD19FD272JO3F | CD19FD272JO3F |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 0.0027 microF | 0.0027 microF | 0.0027 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |