Standard dipped mica capacitor with capacitance of 240 pF and rated voltage of 500 Vdc, packaged in a case measuring 0.64 in (16.3 mm) in length, 0.50 in (12.7 mm) in height, and 0.19 in (4.8 mm) in thickness, with lead spacing of 0.344 in (8.7 mm) and lead diameter of 0.032 in (0.8 mm), constructed with epoxy case and copper clad steel terminals with nickel undercoat and 100% tin finish, operating temperature range from -55°C to +125°C, with dV/dt pulse capability of at least 100,000 V/µs and dielectric strength test at 200% of rated voltage.
Datasheet Summary Powered by GS/AI
Standard dipped mica capacitor with capacitance of 240 pF and rated voltage of 500 Vdc, packaged in a case measuring 0.64 in (16.3 mm) in length, 0.50 in (12.7 mm) in height, and 0.19 in (4.8 mm) in thickness, with lead spacing of 0.344 in (8.7 mm) and lead diameter of 0.032 in (0.8 mm), constructed with epoxy case and copper clad steel terminals with nickel undercoat and 100% tin finish, operating temperature range from -55°C to +125°C, with dV/dt pulse capability of at least 100,000 V/µs and dielectric strength test at 200% of rated voltage.