The CD19FD102JO3F is a standard dipped mica capacitor with a capacitance of 1000 pF and a rated voltage of 500 Vdc. It has a case size of 0.65 in (16.5 mm) in length, 0.51 in (13.0 mm) in height, and 0.21 in (5.3 mm) in thickness, with a lead spacing of 0.344 in (8.7 mm) and a lead diameter of 0.032 in (0.8 mm). The capacitor is constructed with epoxy case material and copper-clad steel terminals with a nickel undercoat and 100% tin finish. It operates over a temperature range of -55 °C to +125 °C and meets the EIA RS153B dimension specification. It has a minimum dV/dt pulse capability of 100,000 V/µs.
Mica Capacitors, Standard Dipped 500V
Stability and mica go hand-in-hand when you need to count on stable capacitance over a wide temperature range. CDE's standard dipped silvered mica capacitors are the first choice for timing and close tolerance applications. These standard types are widely available through distribution.
CAP MICA 1000PF 5% 500V RADIAL
Mica Capacitors 1000pF 500V +/-5%
CAP MICA 1000PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD19FD102JO3F | 2002-CD19FD102JO3F | CD19FD102JO3F | CD19FD102JO3F | CD19FD102JO3F | CD19FD102JO3F |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | Mica; Mica | ||
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |