The CD19FC682JO3F is a standard dipped mica capacitor with a capacitance of 6800 pF and a rated voltage of 300 Vdc. It has a length of 0.69 in (17.5 mm), height of 0.57 mm (14.5 mm), thickness of 0.33 in (8.4 mm), lead spacing of 0.344 in (8.7 mm), and lead diameter of 0.032 in (0.8 mm). The capacitor uses epoxy as case material and has copper clad steel terminals with a nickel undercoat and 100% tin finish. It operates within a temperature range of -55 °C to +125 °C and meets EIA RS153B dimensional specifications. The part has a minimum dV/dt pulse capability of 100,000 V/µs and is non-flammable in accordance with IEC 695-2-2.
Mica Capacitors, Standard Dipped 300V
CAP MICA 6800PF 5% 300V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CD19FC682JO3F | 2002-CD19FC682JO3F | CD19FC682JO3F |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0068 microF | 0.0068 microF | |
| Capacitance Tolerance | 5 (+/- %) |