The CD19FA912JO3F is a standard dipped mica capacitor with a capacitance of 9100 pF and a rated voltage of 100 Vdc. It measures 0.71 in (18.0 mm) in length, 0.59 in (15.0 mm) in height, and 0.36 in (9.1 mm) in thickness, with a lead spacing of 0.344 in (8.7 mm) and a lead diameter of 0.032 in (0.8 mm). The case is epoxy with copper clad steel terminals featuring a nickel undercoat and 100% tin finish. It operates from -55 °C to +125 °C, meets EIA RS153B dimensional specifications, has a minimum dV/dt pulse capability of 100,000 V/µs, and is non-flammable per IEC 695-2-2.
Mica Capacitors, Standard Dipped 100V
9100pF Mica Capacitor 100V Radial
CAP MICA 9100PF 5% 100V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD19FA912JO3F | 2002-CD19FA912JO3F | CD19FA912JO3F-ND | CD19FA912JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0091 microF | 0.0091 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |