CD18FD821JO3F is a high-frequency mica capacitor with a capacitance of 820 pF, a rated voltage of 500 Vdc, and a tolerance of ±5%. It has a case size of 0.650 in (16.5 mm) in length, 0.510 in (13.0 mm) in height, 0.210 in (5.3 mm) in thickness, and 0.344 in (8.7 mm) lead spacing. The capacitor operates from -55 °C to +150 °C, features a typical dissipation factor of 0.0005, supports a minimum dV/dt of 100,000 V/μs, and maintains flat insertion loss within ±0.2 dB up to 1 GHz. It is interchangeable with common mica capacitors in the CD19 series.
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 500V
820pF Mica Capacitor 500V Radial
CAP MICA 820PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD18FD821JO3F | 2002-CD18FD821JO3F | CD18FD821JO3F-ND | CD18FD821JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 8.20E-4 microF | 8.20E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |