CD18FD512JO3F is a high-frequency mica capacitor rated for 300 Vdc, with a capacitance of 5100 pF and a tolerance of ±5%. It has a case size of 0.710 in × 0.590 in × 0.370 in (18.0 mm × 15.0 mm × 9.4 mm) and lead spacing of 0.344 in (8.7 mm). The capacitor operates over a temperature range of -55°C to +150°C, features a typical dissipation factor of 0.0005, a minimum dV/dt capability of 100,000 V/μs, and maintains flat insertion loss within ±0.2 dB up to 1 GHz. It is designed for CATV and RF applications with ultra-low ESR and near-zero capacitance change with temperature, voltage, and frequency.
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 500V
5100pF Mica Capacitor 500V Radial
CAP MICA 5100PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD18FD512JO3F | 2002-CD18FD512JO3F | CD18FD512JO3F-ND | CD18FD512JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0051 microF | 0.0051 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |