CD18FD431JO3F is a high-frequency mica capacitor designed for CATV and RF applications up to 1 GHz, with a capacitance of 430 pF, a rated voltage of 500 Vdc, and a tolerance of ±5%. It has a case size of 0.640 in × 0.510 in × 0.200 in (16.3 mm × 13.0 mm × 5.1 mm) and lead spacing of 0.344 in (8.7 mm). The capacitor features a typical dissipation factor of 0.0005, minimum dV/dt capability of 100,000 V/μs, and operates from -55 ºC to +150 ºC.
Datasheet Summary Powered by GS/AI
CD18FD431JO3F is a high-frequency mica capacitor designed for CATV and RF applications up to 1 GHz, with a capacitance of 430 pF, a rated voltage of 500 Vdc, and a tolerance of ±5%. It has a case size of 0.640 in × 0.510 in × 0.200 in (16.3 mm × 13.0 mm × 5.1 mm) and lead spacing of 0.344 in (8.7 mm). The capacitor features a typical dissipation factor of 0.0005, minimum dV/dt capability of 100,000 V/μs, and operates from -55 ºC to +150 ºC.