CD18FD252JO3F is a high-frequency mica capacitor designed for CATV and RF applications, offering controlled, resonance-free performance up to 1 GHz with flat insertion loss within ±0.2 dB. It has a capacitance of 2500 pF with a tolerance of ±5%, a rated voltage of 500 Vdc, and operates from -55 ºC to +150 ºC. The capacitor measures 0.680 in (17.3 mm) in length, 0.540 in (13.7 mm) in height, and 0.260 in (6.6 mm) in thickness, with a lead spacing of 0.344 in (8.7 mm). It features a typical dissipation factor of 0.0005, ultra-low ESR, and a minimum dV/dt capability of 100,000 V/μs. The case style is interchangeable with CDV19 series capacitors.
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 500V
2500pF Mica Capacitor 500V Radial
CAP MICA 2500PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD18FD252JO3F | 2002-CD18FD252JO3F | CD18FD252JO3F-ND | CD18FD252JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0025 microF | 0.0025 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |