CD18FD202JO3F is a high-frequency mica capacitor for CATV and RF applications, with a capacitance of 2000 pF, a rated voltage of 500 Vdc, and a tolerance of ±5%. It features a case size of 0.670 in (17.0 mm) length, 0.530 in (13.5 mm) height, and 0.240 in (6.1 mm) thickness, with a lead spacing of 0.344 in (8.7 mm). The capacitor operates reliably from -55°C to +150°C, maintains a typical dissipation factor of 0.0005, and supports a minimum dV/dt of 100,000 V/μs with insertion loss flat within ±0.2 dB up to 1 GHz.
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 500V
2000pF Mica Capacitor 500V Radial
CAP MICA 2000PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD18FD202JO3F | 2002-CD18FD202JO3F | CD18FD202JO3F-ND | CD18FD202JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 0.0020 microF | 0.0020 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |