The CD17FD471JO3F is a high-frequency mica capacitor for CATV and RF applications, rated for 500 Vdc with a capacitance of 470 pF and a tolerance of ±5%. It has a case size of 0.470 in (11.9 mm) long, 0.390 in (9.9 mm) high, and 0.220 in (5.6 mm) thick, with a lead spacing of 0.234 in (5.9 mm) and a lead diameter of 0.025 in (0.6 mm). The capacitor operates from -55 °C to +150 °C, exhibits a typical dissipation factor of 0.0005, and maintains flat insertion loss within ±0.2 dB up to 1 GHz. It features ultra-low ESR, near-zero capacitance change with temperature, voltage, and frequency, and a minimum dV/dt capability of 100,000 V/μs.
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 500V
470pF Mica Capacitor 500V Radial
CAP MICA 470PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD17FD471JO3F | 2002-CD17FD471JO3F | CD17FD471JO3F-ND | CD17FD471JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 4.70E-4 microF | 4.70E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |