CD17FD181JO3F is a high-frequency mica capacitor for CATV and RF applications, rated for 500 Vdc and 180 pF with ±5% tolerance. It features a rectangular case with dimensions of 0.460 in (11.7 mm) length, 0.370 in (9.4 mm) height, 0.190 in (4.8 mm) thickness, and a lead spacing of 0.234 in (5.9 mm). The capacitor operates from -55 ºC to +150 ºC, maintains insertion loss flatness within ±0.2 dB up to 1 GHz, and is designed for low ESR and high Q at UHF/VHF frequencies. It is interchangeable with CD15 series packages and meets the 100,000 V/μs dV/dt minimum performance specification.
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 500V
180pF Mica Capacitor 500V Radial
CAP MICA 180PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD17FD181JO3F | 2002-CD17FD181JO3F | CD17FD181JO3F-ND | CD17FD181JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.80E-4 microF | 1.80E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |