CD17FD111JO3F is a high-frequency mica capacitor designed for CATV and RF applications up to 1 GHz, with a capacitance of 110 pF, a rated voltage of 500 Vdc, and a tolerance of ±5%. It features a case size of 0.460 in × 0.370 in × 0.180 in (11.7 mm × 9.4 mm × 4.6 mm) with a lead spacing of 0.234 in (5.9 mm). The capacitor operates from -55 ºC to +150 ºC, exhibits a typical dissipation factor of 0.0005, a minimum dV/dt capability of 100,000 V/μs, and maintains near-zero capacitance change with temperature, voltage, and frequency. It is shockproof, delamination-free, and offers ultra-low ESR and notch-free impedance beyond 1 GHz.
Datasheet Summary Powered by GS/AI
CD17FD111JO3F is a high-frequency mica capacitor designed for CATV and RF applications up to 1 GHz, with a capacitance of 110 pF, a rated voltage of 500 Vdc, and a tolerance of ±5%. It features a case size of 0.460 in × 0.370 in × 0.180 in (11.7 mm × 9.4 mm × 4.6 mm) with a lead spacing of 0.234 in (5.9 mm). The capacitor operates from -55 ºC to +150 ºC, exhibits a typical dissipation factor of 0.0005, a minimum dV/dt capability of 100,000 V/μs, and maintains near-zero capacitance change with temperature, voltage, and frequency. It is shockproof, delamination-free, and offers ultra-low ESR and notch-free impedance beyond 1 GHz.