CD17FD101JO3F is a high-frequency mica capacitor designed for CATV and RF applications, offering controlled, resonance-free performance up to 1 GHz with flat insertion loss within ±0.2 dB. It has a capacitance of 100 pF with a tolerance of ±5%, a rated voltage of 500 Vdc, and operates from -55 °C to +150 °C. The component measures 11.4 mm in length, 9.1 mm in height, and 4.6 mm in thickness, with a lead spacing of 5.9 mm. It features a typical dissipation factor of 0.0005, dV/dt capability of at least 100,000 V/μs, and ultra-low ESR for cool operation.
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 500V
100pF Mica Capacitor 500V Radial
CAP MICA 100PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD17FD101JO3F | 2002-CD17FD101JO3F | 338-3004-ND | CD17FD101JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |