The CD17FC751JO3F is a high-frequency mica capacitor designed for CATV and RF applications, with a capacitance of 750 pF and a rated voltage of 300 Vdc. It has a case size of 0.470 in (11.9 mm) in length, 0.390 in (9.9 mm) in height, and 0.210 in (5.3 mm) in thickness, with a lead spacing of 0.234 in (5.9 mm). The capacitor operates over a temperature range of -55 °C to +150 °C, features a typical dissipation factor of 0.0005, and exhibits a minimum dV/dt capability of 100,000 V/\u00b5s. It maintains flat insertion loss within ±0.2 dB up to 1 GHz and is interchangeable with CD15 case sizes.
750pF Mica Capacitor 300V Radial
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 300V
CAP MICA 750PF 5% 300V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD17FC751JO3F | CD17FC751JO3F-ND | 2002-CD17FC751JO3F | CD17FC751JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 7.50E-4 microF | 7.50E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |