CD17FC621JO3F is a high-frequency mica capacitor with a capacitance of 620 pF, a rated voltage of 300 Vdc, and a tolerance of ±5%. It measures 0.460 in (11.7 mm) in length, 0.380 in (9.7 mm) in height, and 0.210 in (5.3 mm) in thickness, with a lead spacing of 0.234 in (5.9 mm). The capacitor operates from -55 ºC to +150 ºC, exhibits a typical dissipation factor of 0.0005, and provides performance through 1 GHz with flat insertion loss within ±0.2 dB. Capable of 100,000 V/μs dV/dt, it features ultra-low ESR and near-zero capacitance change with temperature, voltage, and frequency.
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 300V
620pF Mica Capacitor 300V Radial
CAP MICA 620PF 5% 300V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD17FC621JO3F | 2002-CD17FC621JO3F | CD17FC621JO3F-ND | CD17FC621JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 6.20E-4 microF | 6.20E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |