CD17ED560JO3F is a high-frequency mica capacitor for CATV and RF applications, with a capacitance of 56 pF, a rated voltage of 500 Vdc, and a tolerance of ±5%. It has a case size of 0.450 in × 0.360 in × 0.170 in (11.4 mm × 9.1 mm × 4.3 mm) and a lead spacing of 0.234 in (5.9 mm). The capacitor operates from -55 ºC to +150 ºC, exhibits a typical dissipation factor of 0.0005, and maintains flat insertion loss within ±0.2 dB up to 1 GHz. It features ultra-low ESR, minimum 100,000 V/μs dV/dt capability, and is shockproof and delamination-free.
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 500V
56pF Mica Capacitor 500V Radial
CAP MICA 56PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD17ED560JO3F | 2002-CD17ED560JO3F | CD17ED560JO3F-ND | CD17ED560JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 5.60E-5 microF | 5.60E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |