CD17ED300JO3F is a high-frequency mica capacitor designed for CATV and RF applications, featuring a rated voltage of 500 Vdc, capacitance of 30 pF with a tolerance of ±5%, and dimensions of 0.450 in (11.4 mm) in length, 0.360 in (9.1 mm) in height, and 0.170 in (4.3 mm) in thickness, with a lead spacing of 0.234 in (5.9 mm). It operates from -55 °C to +150 °C, exhibits a typical dissipation factor of 0.0005, supports a minimum dV/dt of 100,000 V/μs, and maintains flat insertion loss within ±0.2 dB up to 1 GHz. The capacitor is shockproof, delamination-free, and provides ultra-low ESR for cool operation.
30pF Mica Capacitor 500V Radial
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 500V
CAP MICA 30PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD17ED300JO3F | CD17ED300JO3F-ND | 2002-CD17ED300JO3F | CD17ED300JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.00E-5 microF | 3.00E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |