The CD17CD080DO3F is a high-frequency mica capacitor for CATV and RF applications, with a capacitance of 8 pF and a rated voltage of 500 Vdc. It features a case size of 0.450 in × 0.360 in × 0.170 in (11.4 mm × 9.1 mm × 4.3 mm) and lead spacing of 0.234 in (5.9 mm). The capacitor meets specification for operation from −55 °C to +150 °C, with a typical dissipation factor of 0.0005 and minimum dV/dt capability of 100,000 V/μs. It exhibits flat insertion loss within ±0.2 dB up to 1 GHz, ultra-low ESR, and near-zero capacitance drift with temperature, voltage, and frequency. The part is shockproof and delamination-free, designed for stable performance in demanding RF environments.
8pF Mica Capacitor 500V Radial
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 500V
CAP MICA 8PF 0.5PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD17CD080DO3F | CD17CD080DO3F-ND | 2002-CD17CD080DO3F | CD17CD080DO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 8.00E-6 microF | 8.00E-6 microF | ||
| WVDC | 500 volts | 500 volts | 500 volts |