The CD17CD040DO3F is a high-frequency mica capacitor designed for CATV and RF applications, with a capacitance of 4 pF and a rated voltage of 500 Vdc. It features a case size of 0.450 in x 0.360 in x 0.170 in (11.4 mm x 9.1 mm x 4.3 mm) and lead spacing of 0.234 in (5.9 mm). The capacitor maintains flat insertion loss within ±0.2 dB up to 1 GHz, exhibits an ultra-low dissipation factor of 0.0005, and supports a minimum dV/dt of 100,000 V/μs. Operating temperature ranges from -55 ºC to +150 ºC. It is shockproof, delamination-free, and has near-zero capacitance change with temperature, voltage, and frequency.
4pF Mica Capacitor 500V Radial
High-Frequency, Mica Capacitors, High-Frequency Capacitors for CATV and RF Applications 500V
CAP MICA 4PF 0.5PF 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD17CD040DO3F | CD17CD040DO3F-ND | 2002-CD17CD040DO3F | CD17CD040DO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 4.00E-6 microF | 4.00E-6 microF | ||
| WVDC | 500 volts | 500 volts | 500 volts |