The CD16FD681JO3F is a mica capacitor designed for snubber and RF applications, with a capacitance of 680 pF, a rated voltage of 500 Vdc, and a maximum peak current of 160 amps. It measures 0.46 in (11.7 mm) in length, 0.50 in (12.7 mm) in height, and 0.18 in (4.6 mm) in thickness, with standardized lead spacing. The capacitor handles continuous RMS currents up to 2.5 A at 5 MHz and maintains flat insertion loss within ±0.2 dB up to 1 GHz. It operates from -55 °C to +150 °C and meets a dielectric strength test at 200% of rated voltage. Its low ESR and low, notch-free impedance make it suitable for high-frequency use.
680pF Mica Capacitor 500V Radial
Snubber and RF Application, Mica Capacitors, Higher dV/dt Capability and Flatter Insertion Loss 500V
CAP MICA 680PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD16FD681JO3F | CD16FD681JO3F-ND | 2002-CD16FD681JO3F | CD16FD681JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 6.80E-4 microF | 6.80E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |