Cornell Dubilier Mica CD16FD562JO3F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD16FD562JO3F is a mica capacitor designed for snubber and RF applications, with a capacitance of 5600 pF and a rated voltage of 500 Vdc. It measures 0.49 in (12.5 mm) in length, 0.56 in (14.2 mm) in height, and 0.33 in (8.4 mm) in thickness. The capacitor supports a peak current of 1100 A and a continuous RMS current of 9.0 A at 5 MHz. It operates across a temperature range of -55 °C to +150 °C, maintains flat insertion loss within ±0.2 dB up to 1 GHz, and handles dV/dt up to 275,000 V/μs. Capacitance tolerance is ±5% (J), and it features low ESR and notch-free impedance to 1 GHz.

Datasheet Summary
Powered by GS/AI

The CD16FD562JO3F is a mica capacitor designed for snubber and RF applications, with a capacitance of 5600 pF and a rated voltage of 500 Vdc. It measures 0.49 in (12.5 mm) in length, 0.56 in (14.2 mm) in height, and 0.33 in (8.4 mm) in thickness. The capacitor supports a peak current of 1100 A and a continuous RMS current of 9.0 A at 5 MHz. It operates across a temperature range of -55 °C to +150 °C, maintains flat insertion loss within ±0.2 dB up to 1 GHz, and handles dV/dt up to 275,000 V/μs. Capacitance tolerance is ±5% (J), and it features low ESR and notch-free impedance to 1 GHz.

Suppliers

Company
Product
Description
Supplier Links
Mica - CD16FD562JO3F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CD16FD562JO3F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C224U020CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C163U063AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers