The CD16FD472JO3F is a mica capacitor designed for snubber and RF applications, with a capacitance of 4700 pF, a voltage rating of 500 Vdc, and a tolerance of ±5%. It measures 0.49 inches in length, 0.56 inches in height, and 0.31 inches in thickness. The capacitor supports a peak current of 940 amps and a continuous RMS current of 8.5 amps at frequencies up to 5 MHz. It operates within a temperature range of -55 °C to +150 °C, handles a maximum dV/dt of 275,000 V/μs, and maintains flat insertion loss within ±0.2 dB up to 1 GHz. The device is supplied in a standard dipped mica package with non-soldered leads.
Datasheet Summary Powered by GS/AI
The CD16FD472JO3F is a mica capacitor designed for snubber and RF applications, with a capacitance of 4700 pF, a voltage rating of 500 Vdc, and a tolerance of ±5%. It measures 0.49 inches in length, 0.56 inches in height, and 0.31 inches in thickness. The capacitor supports a peak current of 940 amps and a continuous RMS current of 8.5 amps at frequencies up to 5 MHz. It operates within a temperature range of -55 °C to +150 °C, handles a maximum dV/dt of 275,000 V/μs, and maintains flat insertion loss within ±0.2 dB up to 1 GHz. The device is supplied in a standard dipped mica package with non-soldered leads.