The CD15FD511JO3F is a standard dipped mica capacitor with a capacitance of 510 pF and a rated voltage of 500 Vdc. It has a length of 0.47 in (11.9 mm), height of 0.40 in (10.2 mm), thickness of 0.22 in (5.6 mm), lead spacing of 0.234 in (5.9 mm), and lead diameter of 0.025 in (0.6 mm). The case is epoxy, with copper clad steel terminals featuring a nickel undercoat and 100% tin finish. It operates within a temperature range of -55 °C to +125 °C and meets the EIA RS153B dimensional specification. The capacitor has a minimum dV/dt pulse capability of 100,000 V/µs and is non-flammable in accordance with IEC 695-2-2.
Mica Capacitors, Standard Dipped 500V
510pF Mica Capacitor 500V Radial
CAP MICA 510PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD15FD511JO3F | 2002-CD15FD511JO3F | 338-2647-ND | CD15FD511JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 5.10E-4 microF | 5.10E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |