The CD15FD301JO3F is a standard dipped mica capacitor with a capacitance of 300 pF and a rated voltage of 500 Vdc. It has a length of 0.46 in (11.7 mm), height of 0.38 in (9.7 mm), thickness of 0.20 in (5.1 mm), terminal spacing of 0.234 in (5.9 mm), and terminal diameter of 0.025 in (0.6 mm). The capacitor operates within a temperature range of -55 °C to +125 °C, has a dielectric strength test of 200% of rated voltage, and meets EIA RS153B dimensional specifications. The case is made of epoxy with copper-clad steel terminals featuring a nickel undercoat and 100% tin finish. The part supports a minimum dV/dt pulse capability of 100,000 V/µs and is non-flammable where specified.
Mica Capacitors, Standard Dipped 500V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
300pF Mica Capacitor 500V Radial
CAP MICA 300PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD15FD301JO3F | 2002-CD15FD301JO3F | CD15FD301JO3F | 338-2617-ND | CD15FD301JO3F |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 3.00E-4 microF | 3.00E-4 microF | 3.00E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |