The CD15FD241JO3F is a standard dipped mica capacitor with a capacitance of 240 pF and a rated voltage of 500 Vdc. It has a case length of 0.46 in (11.7 mm), height of 0.38 in (9.7 mm), thickness of 0.20 in (5.1 mm), terminal spacing of 0.234 in (5.9 mm), and terminal diameter of 0.025 in (0.6 mm). The capacitor uses epoxy as case material and has copper-clad steel terminals with a nickel undercoat and 100% tin finish. It operates within a temperature range of -55 °C to +125 °C and meets the EIA RS153B dimensional specification. The part supports a minimum dV/dt pulse capability of 100,000 V/µs and complies with non-flammability requirements under IEC 695-2-2 where specified.
Mica Capacitors, Standard Dipped 500V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
240pF Mica Capacitor 500V Radial
CAP MICA 240PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD15FD241JO3F | 2002-CD15FD241JO3F | CD15FD241JO3F | 338-2629-ND | CD15FD241JO3F |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.40E-4 microF | 2.40E-4 microF | 2.40E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |