CD15FD111JO3F is a standard dipped mica capacitor with a capacitance of 110 pF and a rated voltage of 500 Vdc. It has a case dimensions of 0.46 in (11.7 mm) in length, 0.37 in (9.4 mm) in height, and 0.18 in (4.6 mm) in thickness, with a lead spacing of 0.234 in (5.9 mm) and a lead diameter of 0.025 in (0.6 mm). The capacitor operates within a temperature range of -55 °C to +125 °C, has a dielectric strength test of 200% of rated voltage, and features an epoxy case with copper-clad steel terminals coated in nickel undercoat and 100% tin finish. The part meets the EIA RS153B dimensional standard and supports a minimum dV/dt pulse capability of 100,000 V/µs.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Mica Capacitors, Standard Dipped 500V
110pF Mica Capacitor 500V Radial
CAP MICA 110PF 5% 500V RADIAL
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD15FD111JO3F | CD15FD111JO3F | 2002-CD15FD111JO3F | 338-2973-ND | CD15FD111JO3F |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.10E-4 microF | 1.10E-4 microF | 1.10E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |