The CD15ED330JO3F is a standard dipped silvered mica capacitor with a capacitance of 33 pF and a rated voltage of 500 Vdc. It has a maximum length of 0.45 in (11.4 mm), height of 0.36 in (9.1 mm), thickness of 0.17 in (4.3 mm), lead spacing of 0.234 in (5.9 mm), and lead diameter of 0.025 in (0.6 mm). The unit operates from -55 °C to +125 °C, has a dielectric strength of 1000 Vdc, and uses epoxy case material with copper clad steel terminals featuring a nickel undercoat and 100% tin finish. It meets EIA RS153B dimensional specifications and has a minimum dV/dt pulse capability of 100,000 V/µs.
33pF Mica Capacitor 500V Radial
Mica Capacitors, Standard Dipped 500V
CAP MICA 33PF 5% 500V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD15ED330JO3F | 338-2600-ND | 2002-CD15ED330JO3F | CD15ED330JO3F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 3.30E-5 microF | 3.30E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |