The CD15ED240JO3F is a standard dipped mica capacitor with a capacitance of 24 pF and a rated voltage of 500 Vdc. It has a maximum length of 0.45 in (11.4 mm), height of 0.36 in (9.1 mm), thickness of 0.17 in (4.3 mm), and lead spacing of 0.234 in (5.9 mm). The case is epoxy, and terminals are copper clad steel with a nickel undercoat and 100% tin finish. It operates from -55 °C to +125 °C, meets EIA RS153B dimensional specifications, and has a dV/dt pulse capability of at least 100,000 V/µs. Capacitance tolerance is ±5% (J).
Mica Capacitors, Standard Dipped 500V
24pF Mica Capacitor 500V Radial
CAP MICA 24PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD15ED240JO3F | 2002-CD15ED240JO3F | 338-2664-ND | CD15ED240JO3F |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.40E-5 microF | 2.40E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |