The CD10FA401JO3F is a standard dipped mica capacitor with a capacitance of 400 pF and a rated voltage of 100 Vdc. It has a length of 0.39 in (9.9 mm), height of 0.38 in (9.7 mm), thickness of 0.22 in (5.6 mm), lead spacing of 0.141 in (3.6 mm), and lead diameter of 0.016 in (0.4 mm). The capacitor uses epoxy as case material and copper-clad steel terminals with a nickel undercoat and 100% tin finish. It operates within a temperature range of -55 °C to +125 °C and meets the EIA RS153B dimension specification. The part has a dV/dt pulse capability of at least 100,000 V/µs and is non-flammable in compliance with IEC 695-2-2.
Datasheet Summary Powered by GS/AI
The CD10FA401JO3F is a standard dipped mica capacitor with a capacitance of 400 pF and a rated voltage of 100 Vdc. It has a length of 0.39 in (9.9 mm), height of 0.38 in (9.7 mm), thickness of 0.22 in (5.6 mm), lead spacing of 0.141 in (3.6 mm), and lead diameter of 0.016 in (0.4 mm). The capacitor uses epoxy as case material and copper-clad steel terminals with a nickel undercoat and 100% tin finish. It operates within a temperature range of -55 °C to +125 °C and meets the EIA RS153B dimension specification. The part has a dV/dt pulse capability of at least 100,000 V/µs and is non-flammable in compliance with IEC 695-2-2.