The BLS905K701H282 is a 125°C rated DC-link capacitor for harsh environments, qualified to AEC-Q200 standards. It has a capacitance of 9 µF, a rated voltage of 700 Vdc, and features a tin copper wire terminal with a UL94V-0 plastic case and epoxy fill. The case dimensions are 32 mm in length, 33 mm in height, and 18 mm in thickness, with a 27.5 mm terminal pitch and 0.8 mm lead diameter. It supports a peak current of 585 A, a maximum dv/dt of 65 V/µs, and a rated ripple current of 13.0 A at 10 kHz and 70°C. Electrostatic discharge protection and self-healing properties are incorporated, with a dissipation factor ≤0.003 at 1 kHz and 25°C. The unit operates from -55°C to 125°C and meets a 2000-hour THB test at 85°C and 85% RH under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
9UF 700VDC 32X33X18MM LS=27.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS905K701H282 | 338-BLS905K701H282-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 9 microF | 9 microF |