The BLS856K601N514 is a 125°C-rated DC-link capacitor for harsh environments, housing 85 µF at 600 Vdc with a ±10% tolerance. It features a 42 mm length, 60 mm height, 45 mm thickness, 37.5 mm terminal pitch, 20.3 mm lead spacing, and 1.2 mm lead diameter. The capacitor supports a peak current of 2975 A, a rated ripple current of 36.6 A at 10 kHz and 70°C, an ESL of 20 nH, and a thermal resistance of 7.1 °C/W. It meets AEC-Q200 standards and is constructed with UL94V-0 plastic case and epoxy fill.
Power Film Dc Applications / Dc Link Capacitors / Box
85UF 600VDC 42X60X45MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS856K601N514 | 338-BLS856K601N514-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 85 microF | 85 microF |