The BLS756K601R414 is a 75 µF, 600 Vdc DC-link capacitor rated for operation from -55°C to 125°C with AEC-Q200 qualification. It features a resin-encapsulated UL94V-0 plastic case with tin copper wire terminals and a 57.5 mm length, 50 mm height, 35 mm thickness, and 52.5 mm terminal pitch. The part has a typical ESR of 4.6 mΩ at 10 kHz, a thermal resistance of 6.9 °C/W, a maximum ripple current of 26.9 A at 10 kHz and 70°C, and an ESL of 17 nH. It meets a 2000-hour test at 85°C and 85% relative humidity at rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
75UF 600VDC 57.5X50X35MM LS=52.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS756K601R414 | 338-BLS756K601R414-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 75 microF | 75 microF |