Cornell Dubilier Film Paper Film Capacitors BLS706K601R414

Description
Power Film Dc Applications / Dc Link Capacitors / Box
Request a Quote
Description
Power Film Dc Applications / Dc Link Capacitors / Box
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BLS706K601R414 is a 70 µF, 600 Vdc DC-link capacitor rated for -55°C to 125°C operation with AEC-Q200 qualification and 2000-hour endurance at 85°C/85% RH under rated voltage. It has a ±10% capacitance tolerance, dissipation factor ≤0.003 at 1 kHz, and insulation resistance ≥30,000 s. The case is UL94V-0 plastic with epoxy fill and tin-coated copper wire terminals. Dimensions are 57.5 mm length, 50 mm height, 35 mm thickness, and a 52.5 mm lead pitch with 20.3 mm lead spacing and 1.2 mm lead diameter. It handles 26.0 A RMS ripple current, 4.3 mΩ ESR at 10 kHz, and 20 V/µs peak dv/dt. Construction supports self-healing and low loss for harsh environment DC-link applications.

Datasheet Summary
Powered by GS/AI

BLS706K601R414 is a 70 µF, 600 Vdc DC-link capacitor rated for -55°C to 125°C operation with AEC-Q200 qualification and 2000-hour endurance at 85°C/85% RH under rated voltage. It has a ±10% capacitance tolerance, dissipation factor ≤0.003 at 1 kHz, and insulation resistance ≥30,000 s. The case is UL94V-0 plastic with epoxy fill and tin-coated copper wire terminals. Dimensions are 57.5 mm length, 50 mm height, 35 mm thickness, and a 52.5 mm lead pitch with 20.3 mm lead spacing and 1.2 mm lead diameter. It handles 26.0 A RMS ripple current, 4.3 mΩ ESR at 10 kHz, and 20 V/µs peak dv/dt. Construction supports self-healing and low loss for harsh environment DC-link applications.

Suppliers

Company
Product
Description
Supplier Links
Liberty, SC, United States
Film Paper Film Capacitors
BLS706K601R414
Film Paper Film Capacitors BLS706K601R414
Power Film Dc Applications / Dc Link Capacitors / Box

Power Film Dc Applications / Dc Link Capacitors / Box

Supplier's Site Datasheet
Film Capacitors - 338-BLS706K601R414-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-BLS706K601R414-ND
Film Capacitors 338-BLS706K601R414-ND
70UF 600VDC 57.5X50X35MM LS=52.5

70UF 600VDC 57.5X50X35MM LS=52.5

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier DigiKey
Product Category Capacitors Capacitors
Product Number BLS706K601R414 338-BLS706K601R414-ND
Product Name Film Paper Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polypropylene
Capacitance Range 70 microF 70 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U025EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C253U040BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C342T250BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C163U016AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details