The BLS706K601N504 is a 70µF DC-link capacitor rated for 600 Vdc, operating from â€"55°C to 125°C with AEC-Q200 qualification. It features a 42 mm length, 55 mm height, 40 mm thickness, 37.5 mm lead pitch, and 20.3 mm P1 spacing with 1.2 mm diameter terminals, enclosed in a UL94V-0 plastic case with epoxy fill. The capacitor supports a peak current of 32.0 A, has a typ ESR of 2.5 mΩ at 10 kHz, and an RMS ripple current of 29.6 A. Thermal resistance is 7.7 °C/W, and ESL is 18 nH.
Power Film Dc Applications / Dc Link Capacitors / Box
70UF 600VDC 42X55X40MM LS=37.5
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BLS706K601N504 | 338-BLS706K601N504-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper | Polypropylene |
| Capacitance Range | 70 microF | 70 microF |